Panasonic Rectangular - Board to Board Connectors - XN4604 XN4604

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 416110-XN4604 Packaging: Reel - TR Number of Positions: 60 Pitch: 0.031" (0.80mm) Features: Board Guide Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 4mm, 4.5mm, 7mm Height Above Board: 0.146" (3.70mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 416110-XN4604 Packaging: Reel - TR Number of Positions: 60 Pitch: 0.031" (0.80mm) Features: Board Guide Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 4mm, 4.5mm, 7mm Height Above Board: 0.146" (3.70mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular - Board to Board Connectors - XN4604 - 416110-XN4604 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular - Board to Board Connectors - XN4604
416110-XN4604
Rectangular - Board to Board Connectors - XN4604 416110-XN4604
Manufacturer: Panasonic Electric Works Win Source Part Number: 416110-XN4604 Packaging: Reel - TR Number of Positions: 60 Pitch: 0.031" (0.80mm) Features: Board Guide Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 4mm, 4.5mm, 7mm Height Above Board: 0.146" (3.70mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electric Works
Win Source Part Number: 416110-XN4604
Packaging: Reel - TR
Number of Positions: 60
Pitch: 0.031" (0.80mm)
Features: Board Guide
Connector Type: Header, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 4mm, 4.5mm, 7mm
Height Above Board: 0.146" (3.70mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-XN4604
SMD Electronic Connector 308-XN4604
CONN HEADER .8MM 60POS SMD Product overview: XN4604 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-XN4604 can be used for catalog matching and distributor lookup.

CONN HEADER .8MM 60POS SMD Product overview: XN4604 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-XN4604 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 416110-XN4604 308-XN4604
Product Name Rectangular - Board to Board Connectors - XN4604 SMD Electronic Connector
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-603-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details