Panasonic TRANSISTORS - Transistors (BJT) - Arrays - XN4604-(TX) XN4604-(TX)

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 214569-XN4604-(TX) Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz, 130MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: MINI6-G1 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V, 10V Max Vce (sat): 400mV @ 20mA, 500mA / 300mV @ 8mA, 400mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 500mA, 2V / 100 @ 500mA, 2V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 214569-XN4604-(TX) Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz, 130MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: MINI6-G1 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V, 10V Max Vce (sat): 400mV @ 20mA, 500mA / 300mV @ 8mA, 400mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 500mA, 2V / 100 @ 500mA, 2V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - XN4604-(TX) - 214569-XN4604-(TX) - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - XN4604-(TX)
214569-XN4604-(TX)
TRANSISTORS - Transistors (BJT) - Arrays - XN4604-(TX) 214569-XN4604-(TX)
Manufacturer: Panasonic Electronic Components Win Source Part Number: 214569-XN4604-(TX) Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz, 130MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: MINI6-G1 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V, 10V Max Vce (sat): 400mV @ 20mA, 500mA / 300mV @ 8mA, 400mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 500mA, 2V / 100 @ 500mA, 2V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 214569-XN4604-(TX)
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz, 130MHz
Transistor Polarity: NPN, PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: MINI6-G1
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V, 10V
Max Vce (sat): 400mV @ 20mA, 500mA / 300mV @ 8mA, 400mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 500mA, 2V / 100 @ 500mA, 2V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 214569-XN4604-(TX)
Product Name TRANSISTORS - Transistors (BJT) - Arrays - XN4604-(TX)
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74FB2031 9-Bit TTL/BTL Address/Data Transceiver - SN74FB2031RCG3 - Texas Instruments
Specs
Logic Family TTL
Package Type QFP
Input Voltage 4.5 to 5.5 volts
View Details
Logic - Translators, Level Shifters - 74AUP1T58GS,132 - Lingto Electronic Limited
Specs
Logic Family LVCMOS
View Details
Translator ICs - 1904901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; Tssop
Output Type 3 state, open drain
View Details
Translators, Level Shifters - 1727-74AXP1T125GSHTR-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type 3-State
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers