Panasonic Rectangular - Board to Board Connectors - XN4404 XN4404

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 416102-XN4404 Packaging: Reel - TR Number of Positions: 40 Pitch: 0.031" (0.80mm) Features: Board Guide Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 4mm, 4.5mm, 7mm Height Above Board: 0.146" (3.70mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 416102-XN4404 Packaging: Reel - TR Number of Positions: 40 Pitch: 0.031" (0.80mm) Features: Board Guide Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 4mm, 4.5mm, 7mm Height Above Board: 0.146" (3.70mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular - Board to Board Connectors - XN4404 - 416102-XN4404 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular - Board to Board Connectors - XN4404
416102-XN4404
Rectangular - Board to Board Connectors - XN4404 416102-XN4404
Manufacturer: Panasonic Electric Works Win Source Part Number: 416102-XN4404 Packaging: Reel - TR Number of Positions: 40 Pitch: 0.031" (0.80mm) Features: Board Guide Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 4mm, 4.5mm, 7mm Height Above Board: 0.146" (3.70mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electric Works
Win Source Part Number: 416102-XN4404
Packaging: Reel - TR
Number of Positions: 40
Pitch: 0.031" (0.80mm)
Features: Board Guide
Connector Type: Header, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 4mm, 4.5mm, 7mm
Height Above Board: 0.146" (3.70mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 416102-XN4404
Product Name Rectangular - Board to Board Connectors - XN4404
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508B6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details