Panasonic TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - XN4212-(TX) XN4212-(TX)

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 214566-XN4212-(TX) Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: 2 NPN - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 22k Resistor - Emitter Base (R2) (Ohms): 22k Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: MINI6-G1 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 300μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 60 @ 5mA, 10V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 214566-XN4212-(TX) Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: 2 NPN - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 22k Resistor - Emitter Base (R2) (Ohms): 22k Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: MINI6-G1 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 300μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 60 @ 5mA, 10V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - XN4212-(TX) - 214566-XN4212-(TX) - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - XN4212-(TX)
214566-XN4212-(TX)
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - XN4212-(TX) 214566-XN4212-(TX)
Manufacturer: Panasonic Electronic Components Win Source Part Number: 214566-XN4212-(TX) Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: 2 NPN - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 22k Resistor - Emitter Base (R2) (Ohms): 22k Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: MINI6-G1 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 300μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 60 @ 5mA, 10V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 214566-XN4212-(TX)
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: 2 NPN - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 22k
Resistor - Emitter Base (R2) (Ohms): 22k
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: MINI6-G1
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 300μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 60 @ 5mA, 10V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual Bipolar Transistor
293-XN4212-(TX)
Dual Bipolar Transistor 293-XN4212-(TX)
TRANS PREBIAS DUAL NPN MINI6 Product overview: XN4212-(TX) from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-XN4212-(TX) can be used for catalog matching and distributor lookup.

TRANS PREBIAS DUAL NPN MINI6 Product overview: XN4212-(TX) from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-XN4212-(TX) can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 214566-XN4212-(TX) 293-XN4212-(TX)
Product Name TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - XN4212-(TX) Dual Bipolar Transistor
Polarity NPN; 2 NPN - Pre-Biased (Dual) NPN
Unlock Full Specs
to access all available technical data