Panasonic TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - XN0F26300L XN0F26300L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 036638-XN0F26300L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: 2 NPN - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 270 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: MINI6-G1 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Max Vce (sat): 50mV @ 2.5mA, 50mA Typical Gain (hFE) (Min): 100 @ 50mA, 5V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 036638-XN0F26300L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: 2 NPN - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 270 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: MINI6-G1 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Max Vce (sat): 50mV @ 2.5mA, 50mA Typical Gain (hFE) (Min): 100 @ 50mA, 5V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - XN0F26300L - 036638-XN0F26300L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - XN0F26300L
036638-XN0F26300L
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - XN0F26300L 036638-XN0F26300L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 036638-XN0F26300L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: 2 NPN - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 270 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: MINI6-G1 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Max Vce (sat): 50mV @ 2.5mA, 50mA Typical Gain (hFE) (Min): 100 @ 50mA, 5V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 036638-XN0F26300L
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: 2 NPN - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 270
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: MINI6-G1
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Max Vce (sat): 50mV @ 2.5mA, 50mA
Typical Gain (hFE) (Min): 100 @ 50mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
293-XN0F26300L
Bipolar Transistor 293-XN0F26300L
Trans Array Npn/npn W/res MINI-6 Product overview: XN0F26300L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-XN0F26300L can be used for catalog matching and distributor lookup.

Trans Array Npn/npn W/res MINI-6 Product overview: XN0F26300L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-XN0F26300L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - XN0F26300L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
XN0F26300L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) XN0F26300L
TRANS PREBIAS DUAL NPN MINI6

TRANS PREBIAS DUAL NPN MINI6

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 036638-XN0F26300L 293-XN0F26300L XN0F26300L
Product Name TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - XN0F26300L Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; 2 NPN - Pre-Biased (Dual)
Package Type SOT3; MINI6-G1
IC(max) 600 milliamps 600 milliamps
Unlock Full Specs
to access all available technical data