Manufacturer: Panasonic Electronic Components
Win Source Part Number: 036636-XN0F25600L
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: 2 NPN - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 4.7k
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: MINI6-G1
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 80mV @ 2.5mA, 50mA
Typical Gain (hFE) (Min): 100 @ 50mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
TRANS PREBIAS DUAL NPN MINI6 Product overview: XN0F25600L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-XN0F25600L can be used for catalog matching and distributor lookup.
TRANS PREBIAS DUAL NPN MINI6
TRANS PREBIAS DUAL NPN MINI6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 036636-XN0F25600L | 293-XN0F25600L | 590-XN0F25600L | XN0F25600L |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - XN0F25600L | Dual Bipolar Transistor | TRANS PREBIAS DUAL NPN MINI6 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; 2 NPN - Pre-Biased (Dual) | NPN | ||
| Package Type | SOT3; MINI6-G1 | |||
| IC(max) | 600 milliamps | 600 milliamps |