Small Signal Bipolar Transistor, 0.6A I(C), 20V V(BR)CEO, 2-Element, NPN, Silicon, SC-74, 6 PIN Product overview: XN0F256 from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6A, 20V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.6A, 20V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-XN0F256 can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 1282141-XN0F256
Manufacturer Homepage: www.panasonic.com/in
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 293-XN0F256 | 1282141-XN0F256 |
| Product Name | 0.6A 20V Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - XN0F256 |
| Package Type | SOT3 |