Panasonic TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - XN0A31100L XN0A31100L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 036635-XN0A31100L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz, 80MHz Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: Mini5-G1 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 300μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 35 @ 5mA, 10V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 036635-XN0A31100L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz, 80MHz Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: Mini5-G1 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 300μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 35 @ 5mA, 10V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - XN0A31100L - 036635-XN0A31100L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - XN0A31100L
036635-XN0A31100L
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - XN0A31100L 036635-XN0A31100L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 036635-XN0A31100L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz, 80MHz Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: Mini5-G1 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 300μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 35 @ 5mA, 10V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 036635-XN0A31100L
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz, 80MHz
Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: Mini5-G1
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 300μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 35 @ 5mA, 10V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 036635-XN0A31100L
Product Name TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - XN0A31100L
Unlock Full Specs
to access all available technical data

Similar Products

4-bit dual-supply voltage level translating buffer with Schmitt-trigger; 3-state - NXU0204BQX - Nexperia B.V.
Specs
Package Type SOT762-1 SOT762-1
Output Type 3-State
Features RoHS; ESD Protection
View Details
2 suppliers
SN74GTLPH1645 16-Bit LVTTL-to-GTLP Adjustable-Edge-Rate Bus Transceiver - 74GTLPH1645DGGRE4 - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type TSSOP,TVSOP
Input Voltage 3.15 to 3.45 volts
View Details