Panasonic 15V 2.5A Bipolar Transistor XN09D5700L

Description
TRANS PNP 15V 2.5A MINI 6P Product overview: XN09D5700L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 2.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 2.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-XN09D5700L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 15V 2.5A MINI 6P Product overview: XN09D5700L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 2.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 2.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-XN09D5700L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V 2.5A Bipolar Transistor
276-XN09D5700L
15V 2.5A Bipolar Transistor 276-XN09D5700L
TRANS PNP 15V 2.5A MINI 6P Product overview: XN09D5700L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 2.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 2.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-XN09D5700L can be used for catalog matching and distributor lookup.

TRANS PNP 15V 2.5A MINI 6P Product overview: XN09D5700L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 2.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 2.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-XN09D5700L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - XN09D5700L - 904028-XN09D5700L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - XN09D5700L
904028-XN09D5700L
TRANSISTORS - Transistors (BJT) - Single - XN09D5700L 904028-XN09D5700L
Manufacturer: Panasonic Win Source Part Number: 904028-XN09D5700L Operating Temperature Range: 125°C (TJ) Features: Bipolar (BJT) Transistor PNP + Diode (Isolated) 15 V 2.5 A 180MHz 600 mW Surface Mount MINI6-G1 Package: Reel - TR Package: SOT-23-6 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: MINI6-G1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Other Part Number: XN09D57CT, XN09D5700LTR, XN09D57TR-ND, XN09D5700LCT, XN09D57CT-ND, XN09D57, XN09D57TR, XN09D5700LDKR

Manufacturer: Panasonic
Win Source Part Number: 904028-XN09D5700L
Operating Temperature Range: 125°C (TJ)
Features: Bipolar (BJT) Transistor PNP + Diode (Isolated) 15 V 2.5 A 180MHz 600 mW Surface Mount MINI6-G1
Package: Reel - TR
Package: SOT-23-6
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: MINI6-G1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Other Part Number: XN09D57CT, XN09D5700LTR, XN09D57TR-ND, XN09D5700LCT, XN09D57CT-ND, XN09D57, XN09D57TR, XN09D5700LDKR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - XN09D5700L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
XN09D5700L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) XN09D5700L
TRANS PNP 15V 2.5A MINI 6P

TRANS PNP 15V 2.5A MINI 6P

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-XN09D5700L 904028-XN09D5700L XN09D5700L
Product Name 15V 2.5A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - XN09D5700L Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Reel (TR) SOT3; SOT23; MINI6-G1
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
VCEO 15 volts 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807W-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers
Bipolar Transistors - 1222362 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
TRANSISTORS - Transistors (BJT) - Arrays - BC856U - 200477-BC856U - Win Source Electronics
Specs
Polarity PNP; 2 PNP (Dual)
Package Type SOT3; PG-SC74-6
View Details
2 suppliers