Panasonic TRANSISTORS - Transistors (BJT) - Arrays - XN0653700L XN0653700L

Description
Manufacturer: Panasonic Win Source Part Number: 939827-XN0653700L Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor Array 2 NPN (Dual) 12V 30mA 4.5GHz 300mW Surface Mount MINI6-G1 Package: Reel - TR Package: SOT-23-6 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: MINI6-G1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Other Part Number: XN6537-(TX), XN0653700LTR-NDR, XN6537TR, XN6537-TX, XN0653700LDKR-NDR, XN6537CT-ND, XN0653700LDKR, XN6537TR-ND, XN0653700LCT, XN0653700LTR, XN0653700LCT-NDR, XN6537CT
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 939827-XN0653700L Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor Array 2 NPN (Dual) 12V 30mA 4.5GHz 300mW Surface Mount MINI6-G1 Package: Reel - TR Package: SOT-23-6 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: MINI6-G1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Other Part Number: XN6537-(TX), XN0653700LTR-NDR, XN6537TR, XN6537-TX, XN0653700LDKR-NDR, XN6537CT-ND, XN0653700LDKR, XN6537TR-ND, XN0653700LCT, XN0653700LTR, XN0653700LCT-NDR, XN6537CT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - XN0653700L - 939827-XN0653700L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - XN0653700L
939827-XN0653700L
TRANSISTORS - Transistors (BJT) - Arrays - XN0653700L 939827-XN0653700L
Manufacturer: Panasonic Win Source Part Number: 939827-XN0653700L Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor Array 2 NPN (Dual) 12V 30mA 4.5GHz 300mW Surface Mount MINI6-G1 Package: Reel - TR Package: SOT-23-6 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: MINI6-G1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Other Part Number: XN6537-(TX), XN0653700LTR-NDR, XN6537TR, XN6537-TX, XN0653700LDKR-NDR, XN6537CT-ND, XN0653700LDKR, XN6537TR-ND, XN0653700LCT, XN0653700LTR, XN0653700LCT-NDR, XN6537CT

Manufacturer: Panasonic
Win Source Part Number: 939827-XN0653700L
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor Array 2 NPN (Dual) 12V 30mA 4.5GHz 300mW Surface Mount MINI6-G1
Package: Reel - TR
Package: SOT-23-6
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: MINI6-G1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Other Part Number: XN6537-(TX), XN0653700LTR-NDR, XN6537TR, XN6537-TX, XN0653700LDKR-NDR, XN6537CT-ND, XN0653700LDKR, XN6537TR-ND, XN0653700LCT, XN0653700LTR, XN0653700LCT-NDR, XN6537CT

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - XN0653700L - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
XN0653700L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) XN0653700L
TRANS 2NPN 12V 0.03A MINI6

TRANS 2NPN 12V 0.03A MINI6

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors
Product Number 939827-XN0653700L XN0653700L
Product Name TRANSISTORS - Transistors (BJT) - Arrays - XN0653700L Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Unlock Full Specs
to access all available technical data