Panasonic TRANSISTORS - Transistors (BJT) - Arrays - XN0553100L XN0553100L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1119457-XN0553100L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 2.5GHz Transistor Polarity: 2 NPN (Dual) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: MINI6-G1 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 10V Max Vce (sat): 500mV @ 4mA, 20mA Collector Cut-off Current(Max): 10μA Typical Gain (hFE) (Min): 75 @ 5mA, 4V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1119457-XN0553100L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 2.5GHz Transistor Polarity: 2 NPN (Dual) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: MINI6-G1 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 10V Max Vce (sat): 500mV @ 4mA, 20mA Collector Cut-off Current(Max): 10μA Typical Gain (hFE) (Min): 75 @ 5mA, 4V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - XN0553100L - 1119457-XN0553100L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - XN0553100L
1119457-XN0553100L
TRANSISTORS - Transistors (BJT) - Arrays - XN0553100L 1119457-XN0553100L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1119457-XN0553100L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 2.5GHz Transistor Polarity: 2 NPN (Dual) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: MINI6-G1 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 10V Max Vce (sat): 500mV @ 4mA, 20mA Collector Cut-off Current(Max): 10μA Typical Gain (hFE) (Min): 75 @ 5mA, 4V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1119457-XN0553100L
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 2.5GHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: MINI6-G1
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 10V
Max Vce (sat): 500mV @ 4mA, 20mA
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 75 @ 5mA, 4V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
Trans GP BJT NPN 10V 0.05A 6-Pin Mini6-G1 - XN0553100L - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Trans GP BJT NPN 10V 0.05A 6-Pin Mini6-G1
XN0553100L
Trans GP BJT NPN 10V 0.05A 6-Pin Mini6-G1 XN0553100L
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Karl Kruse GmbH & Co. KG
Product Category Transistors Bipolar RF Transistors
Product Number 1119457-XN0553100L XN0553100L
Product Name TRANSISTORS - Transistors (BJT) - Arrays - XN0553100L Trans GP BJT NPN 10V 0.05A 6-Pin Mini6-G1
Polarity NPN; 2 NPN (Dual) NPN
Unlock Full Specs
to access all available technical data