Panasonic 50V 0.1A Bipolar Transistor XN0550100L

Description
TRANS 2NPN 50V 0.1A MINI6 Product overview: XN0550100L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-XN0550100L can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRANS 2NPN 50V 0.1A MINI6 Product overview: XN0550100L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-XN0550100L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 0.1A Bipolar Transistor
277-XN0550100L
50V 0.1A Bipolar Transistor 277-XN0550100L
TRANS 2NPN 50V 0.1A MINI6 Product overview: XN0550100L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-XN0550100L can be used for catalog matching and distributor lookup.

TRANS 2NPN 50V 0.1A MINI6 Product overview: XN0550100L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-XN0550100L can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Arrays - XN0550100L - 904033-XN0550100L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - XN0550100L
904033-XN0550100L
TRANSISTORS - Transistors (BJT) - Arrays - XN0550100L 904033-XN0550100L
Manufacturer: Panasonic Win Source Part Number: 904033-XN0550100L Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 100mA 150MHz 300mW Surface Mount MINI6-G1 Package: Reel - TR Package: SOT-23-6 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: MINI6-G1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Other Part Number: XN5501-TX, XN0550100LCT, XN5501CT, XN5501TR, XN5501TR-ND, XN0550100LCT-NDR, XN0550100LTR-NDR, XN5501CT-ND, XN0550100LTR, XN5501-(TX), XN0550100LDKR, Q3012076

Manufacturer: Panasonic
Win Source Part Number: 904033-XN0550100L
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 100mA 150MHz 300mW Surface Mount MINI6-G1
Package: Reel - TR
Package: SOT-23-6
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: MINI6-G1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: XN5501-TX, XN0550100LCT, XN5501CT, XN5501TR, XN5501TR-ND, XN0550100LCT-NDR, XN0550100LTR-NDR, XN5501CT-ND, XN0550100LTR, XN5501-(TX), XN0550100LDKR, Q3012076

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - XN0550100L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
XN0550100L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) XN0550100L
TRANS 2NPN 50V 0.1A MINI6

TRANS 2NPN 50V 0.1A MINI6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 277-XN0550100L 904033-XN0550100L XN0550100L
Product Name 50V 0.1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays - XN0550100L Discrete Semiconductor Products - Transistors - Bipolar (BJT)
IC(max) 100 milliamps 100 milliamps
VCEO 50 volts 50 volts
VCBO 60 volts
PD 300 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 1 A NPN medium power transistors - BC55PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - BCP54-16H6433 - 717890-BCP54-16H6433 - Win Source Electronics
Specs
Package Type SOT3
View Details
2 suppliers
Bipolar Transistors - 1219956 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details