Panasonic TRANSISTORS - Transistors (BJT) - Arrays - XN0460800L XN0460800L

Description
Manufacturer: Panasonic Win Source Part Number: 939826-XN0460800L Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor Array NPN, PNP 50V, 10V 100mA, 500mA 150MHz, 130MHz 300mW Surface Mount MINI6-G1 Package: Reel - TR Package: SOT-23-6 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: MINI6-G1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Other Part Number: XN4608TR-ND, XN0460800LCT-NDR, XN0460800LTR, XN0460800LTR-NDR, XN4608-(TX), XN4608TR, XN4608CT-ND, XN4608CT, XN0460800LCT, XN4608-TX, XN0460800LDKR-NDR, XN0460800LDKR
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 939826-XN0460800L Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor Array NPN, PNP 50V, 10V 100mA, 500mA 150MHz, 130MHz 300mW Surface Mount MINI6-G1 Package: Reel - TR Package: SOT-23-6 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: MINI6-G1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Other Part Number: XN4608TR-ND, XN0460800LCT-NDR, XN0460800LTR, XN0460800LTR-NDR, XN4608-(TX), XN4608TR, XN4608CT-ND, XN4608CT, XN0460800LCT, XN4608-TX, XN0460800LDKR-NDR, XN0460800LDKR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - XN0460800L - 939826-XN0460800L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - XN0460800L
939826-XN0460800L
TRANSISTORS - Transistors (BJT) - Arrays - XN0460800L 939826-XN0460800L
Manufacturer: Panasonic Win Source Part Number: 939826-XN0460800L Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor Array NPN, PNP 50V, 10V 100mA, 500mA 150MHz, 130MHz 300mW Surface Mount MINI6-G1 Package: Reel - TR Package: SOT-23-6 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: MINI6-G1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Other Part Number: XN4608TR-ND, XN0460800LCT-NDR, XN0460800LTR, XN0460800LTR-NDR, XN4608-(TX), XN4608TR, XN4608CT-ND, XN4608CT, XN0460800LCT, XN4608-TX, XN0460800LDKR-NDR, XN0460800LDKR

Manufacturer: Panasonic
Win Source Part Number: 939826-XN0460800L
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor Array NPN, PNP 50V, 10V 100mA, 500mA 150MHz, 130MHz 300mW Surface Mount MINI6-G1
Package: Reel - TR
Package: SOT-23-6
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: MINI6-G1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Other Part Number: XN4608TR-ND, XN0460800LCT-NDR, XN0460800LTR, XN0460800LTR-NDR, XN4608-(TX), XN4608TR, XN4608CT-ND, XN4608CT, XN0460800LCT, XN4608-TX, XN0460800LDKR-NDR, XN0460800LDKR

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 939826-XN0460800L
Product Name TRANSISTORS - Transistors (BJT) - Arrays - XN0460800L
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 74AVC1T45GX/S500Z - Quarktwin Technology Ltd.
Specs
Package Type 6-XFDFN
Output Type 3-State; Tri-State
Features RoHS
View Details
Translator ICs - 1906009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type Sct0
Output Type 3 state, open drain
View Details