Panasonic TRANSISTORS - Transistors (BJT) - Arrays - XN0460100L XN0460100L

Description
Manufacturer: Panasonic Win Source Part Number: 904032-XN0460100L Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor Array NPN, PNP 50V 100mA 150MHz, 80MHz 300mW Surface Mount MINI6-G1 Package: Reel - TR Package: SOT-23-6 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: MINI6-G1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Other Part Number: XN0460100LTR, XN4601CT, XN0460100LCT-NDR, XN4601CT-ND, XN4601-(TX), XN0460100LDKR, XN0460100LTR-NDR, XN4601-TX, XN4601TR, XN4601TR-ND, XN0460100LCT
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 904032-XN0460100L Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor Array NPN, PNP 50V 100mA 150MHz, 80MHz 300mW Surface Mount MINI6-G1 Package: Reel - TR Package: SOT-23-6 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: MINI6-G1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Other Part Number: XN0460100LTR, XN4601CT, XN0460100LCT-NDR, XN4601CT-ND, XN4601-(TX), XN0460100LDKR, XN0460100LTR-NDR, XN4601-TX, XN4601TR, XN4601TR-ND, XN0460100LCT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - XN0460100L - 904032-XN0460100L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - XN0460100L
904032-XN0460100L
TRANSISTORS - Transistors (BJT) - Arrays - XN0460100L 904032-XN0460100L
Manufacturer: Panasonic Win Source Part Number: 904032-XN0460100L Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor Array NPN, PNP 50V 100mA 150MHz, 80MHz 300mW Surface Mount MINI6-G1 Package: Reel - TR Package: SOT-23-6 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: MINI6-G1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Other Part Number: XN0460100LTR, XN4601CT, XN0460100LCT-NDR, XN4601CT-ND, XN4601-(TX), XN0460100LDKR, XN0460100LTR-NDR, XN4601-TX, XN4601TR, XN4601TR-ND, XN0460100LCT

Manufacturer: Panasonic
Win Source Part Number: 904032-XN0460100L
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor Array NPN, PNP 50V 100mA 150MHz, 80MHz 300mW Surface Mount MINI6-G1
Package: Reel - TR
Package: SOT-23-6
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: MINI6-G1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Other Part Number: XN0460100LTR, XN4601CT, XN0460100LCT-NDR, XN4601CT-ND, XN4601-(TX), XN0460100LDKR, XN0460100LTR-NDR, XN4601-TX, XN4601TR, XN4601TR-ND, XN0460100LCT

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 904032-XN0460100L
Product Name TRANSISTORS - Transistors (BJT) - Arrays - XN0460100L
Unlock Full Specs
to access all available technical data

Similar Products