Panasonic TRANSISTORS - Transistors (BJT) - Arrays - XN0450100L XN0450100L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 805617-XN0450100L Packaging: Reel Mounting Style: SMD Power - Max: 300mW Transistor Type: 2 NPN (Dual) Frequency - Transition: 150MHz Part Status: Obsolete (End Of Life) Supplier Device Package: MINI6-G1 Temperature Range - Operating: 150°C Manufacturer Package: SOT-23-6 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Current - Collector Cutoff (Maximum): 100μA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 300mV at 10mA, 100mA DC Current Gain (hFE) (Min) at Ic, Vce: 160 at 2mA, 10V
Request a Quote
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 805617-XN0450100L Packaging: Reel Mounting Style: SMD Power - Max: 300mW Transistor Type: 2 NPN (Dual) Frequency - Transition: 150MHz Part Status: Obsolete (End Of Life) Supplier Device Package: MINI6-G1 Temperature Range - Operating: 150°C Manufacturer Package: SOT-23-6 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Current - Collector Cutoff (Maximum): 100μA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 300mV at 10mA, 100mA DC Current Gain (hFE) (Min) at Ic, Vce: 160 at 2mA, 10V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - XN0450100L - 805617-XN0450100L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - XN0450100L
805617-XN0450100L
TRANSISTORS - Transistors (BJT) - Arrays - XN0450100L 805617-XN0450100L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 805617-XN0450100L Packaging: Reel Mounting Style: SMD Power - Max: 300mW Transistor Type: 2 NPN (Dual) Frequency - Transition: 150MHz Part Status: Obsolete (End Of Life) Supplier Device Package: MINI6-G1 Temperature Range - Operating: 150°C Manufacturer Package: SOT-23-6 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Current - Collector Cutoff (Maximum): 100μA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 300mV at 10mA, 100mA DC Current Gain (hFE) (Min) at Ic, Vce: 160 at 2mA, 10V

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 805617-XN0450100L
Packaging: Reel
Mounting Style: SMD
Power - Max: 300mW
Transistor Type: 2 NPN (Dual)
Frequency - Transition: 150MHz
Part Status: Obsolete (End Of Life)
Supplier Device Package: MINI6-G1
Temperature Range - Operating: 150°C
Manufacturer Package: SOT-23-6
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 100μA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 300mV at 10mA, 100mA
DC Current Gain (hFE) (Min) at Ic, Vce: 160 at 2mA, 10V

Buy Now
Singapore, Singapore
50V 0.1A Bipolar Transistor
277-XN0450100L
50V 0.1A Bipolar Transistor 277-XN0450100L
TRANS 2NPN 50V 0.1A MINI6 Product overview: XN0450100L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-XN0450100L can be used for catalog matching and distributor lookup.

TRANS 2NPN 50V 0.1A MINI6 Product overview: XN0450100L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-XN0450100L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - XN0450100L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
XN0450100L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) XN0450100L
TRANS 2NPN 50V 0.1A MINI6

TRANS 2NPN 50V 0.1A MINI6

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 805617-XN0450100L 277-XN0450100L XN0450100L
Product Name TRANSISTORS - Transistors (BJT) - Arrays - XN0450100L 50V 0.1A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Package Type SOT3; SOT23 MINI6-G1
IC(max) 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data