Panasonic TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - XN0438100L XN0438100L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 053354-XN0438100L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz, 200MHz Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 47k, 4.7k Resistor - Emitter Base (R2) (Ohms): 4.7k Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: MINI6-G1 Maximum Current Collector: 100mA, 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 300μA, 10mA / 250mV @ 5mA, 100mA Collector Cut-off Current(Max): 500nA, 1μA Typical Gain (hFE) (Min): 80 @ 5mA, 10V / 50 @ 100mA, 10V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 053354-XN0438100L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz, 200MHz Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 47k, 4.7k Resistor - Emitter Base (R2) (Ohms): 4.7k Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: MINI6-G1 Maximum Current Collector: 100mA, 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 300μA, 10mA / 250mV @ 5mA, 100mA Collector Cut-off Current(Max): 500nA, 1μA Typical Gain (hFE) (Min): 80 @ 5mA, 10V / 50 @ 100mA, 10V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - XN0438100L - 053354-XN0438100L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - XN0438100L
053354-XN0438100L
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - XN0438100L 053354-XN0438100L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 053354-XN0438100L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz, 200MHz Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 47k, 4.7k Resistor - Emitter Base (R2) (Ohms): 4.7k Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: MINI6-G1 Maximum Current Collector: 100mA, 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 300μA, 10mA / 250mV @ 5mA, 100mA Collector Cut-off Current(Max): 500nA, 1μA Typical Gain (hFE) (Min): 80 @ 5mA, 10V / 50 @ 100mA, 10V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 053354-XN0438100L
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz, 200MHz
Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 47k, 4.7k
Resistor - Emitter Base (R2) (Ohms): 4.7k
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: MINI6-G1
Maximum Current Collector: 100mA, 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 300μA, 10mA / 250mV @ 5mA, 100mA
Collector Cut-off Current(Max): 500nA, 1μA
Typical Gain (hFE) (Min): 80 @ 5mA, 10V / 50 @ 100mA, 10V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 053354-XN0438100L
Product Name TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - XN0438100L
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MC100EPT22DG - Lingto Electronic Limited
Specs
Logic Family TTL; CMOS; LVCMOS, LVTTL
View Details
TRANSISTORS - Transistors (BJT) - Arrays - PIMZ2,115 - 1089288-PIMZ2,115 - Win Source Electronics
Specs
Operating Temperature 150 C (302 F)
View Details
Translator ICs - 1905982P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details