Panasonic TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - XN0432200L XN0432200L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 126354-XN0432200L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 4.7k Resistor - Emitter Base (R2) (Ohms): 4.7k Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: MINI6-G1 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 5mA, 100mA Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 50 @ 100mA, 10V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 126354-XN0432200L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 4.7k Resistor - Emitter Base (R2) (Ohms): 4.7k Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: MINI6-G1 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 5mA, 100mA Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 50 @ 100mA, 10V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - XN0432200L - 126354-XN0432200L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - XN0432200L
126354-XN0432200L
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - XN0432200L 126354-XN0432200L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 126354-XN0432200L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 4.7k Resistor - Emitter Base (R2) (Ohms): 4.7k Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: MINI6-G1 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 5mA, 100mA Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 50 @ 100mA, 10V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 126354-XN0432200L
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 4.7k
Resistor - Emitter Base (R2) (Ohms): 4.7k
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: MINI6-G1
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 5mA, 100mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 50 @ 100mA, 10V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 126354-XN0432200L
Product Name TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - XN0432200L
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 7329443P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS
Package Type SOT-23
Output Type 3-State; 3 State
View Details
Logic - Translators, Level Shifters - MC100EL91DWR2 - Lingto Electronic Limited
Specs
Logic Family ECL; PECL; PECL
View Details