Manufacturer: Panasonic
Win Source Part Number: 904027-XN0421100L
Features: Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 150MHz 300mW Surface Mount MINI6-G1
Package: Reel - TR
Package: SOT-23-6
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: MINI6-G1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: XN0421100LTR, XN4211TR-ND, XN4211TR, XN4211CT, XN0421100LCT, XN0421100LDKR, XN4211CT-ND, XN4211-TX, Q2151435, XN4211-(TX), XN0421100LCT-NDR, XN0421100LTR-NDR
TRANS PREBIAS DUAL NPN MINI6
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 904027-XN0421100L | XN0421100L |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - XN0421100L | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |