Panasonic 20V 0.3A Bipolar Transistor XN0150400L

Description
TRANS 2NPN 20V 0.3A MINI5 Product overview: XN0150400L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.3A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-XN0150400L can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRANS 2NPN 20V 0.3A MINI5 Product overview: XN0150400L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.3A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-XN0150400L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 0.3A Bipolar Transistor
277-XN0150400L
20V 0.3A Bipolar Transistor 277-XN0150400L
TRANS 2NPN 20V 0.3A MINI5 Product overview: XN0150400L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.3A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-XN0150400L can be used for catalog matching and distributor lookup.

TRANS 2NPN 20V 0.3A MINI5 Product overview: XN0150400L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.3A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-XN0150400L can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Arrays - XN0150400L - 800117-XN0150400L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - XN0150400L
800117-XN0150400L
TRANSISTORS - Transistors (BJT) - Arrays - XN0150400L 800117-XN0150400L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 800117-XN0150400L Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: SC-74A, SOT-753 Mounting: SMD Power - Max: 300mW Transistor Type: 2 NPN (Dual) Frequency - Transition: 80MHz Part Status: Obsolete(EOL) Family Name: XN01504 Categories: Discrete Semiconductor Products Manufacturer Package: Mini5-G1 Current - Collector (Ic) (Maximum): 300mA Voltage - Collector Emitter Breakdown (Maximum): 20V Vce Saturation (Maximum) @ Ib, Ic: 100mV @ 3mA, 30mA Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 500 @ 4mA, 2V Introduction Date: June 28, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 800117-XN0150400L
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: SC-74A, SOT-753
Mounting: SMD
Power - Max: 300mW
Transistor Type: 2 NPN (Dual)
Frequency - Transition: 80MHz
Part Status: Obsolete(EOL)
Family Name: XN01504
Categories: Discrete Semiconductor Products
Manufacturer Package: Mini5-G1
Current - Collector (Ic) (Maximum): 300mA
Voltage - Collector Emitter Breakdown (Maximum): 20V
Vce Saturation (Maximum) @ Ib, Ic: 100mV @ 3mA, 30mA
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 500 @ 4mA, 2V
Introduction Date: June 28, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - XN0150400L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
XN0150400L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) XN0150400L
TRANS 2NPN 20V 0.3A MINI5

TRANS 2NPN 20V 0.3A MINI5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 277-XN0150400L 800117-XN0150400L XN0150400L
Product Name 20V 0.3A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays - XN0150400L Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Reel (TR) SOT3 Mini5-G1
Packing Method Tape & Reel (TR) Tape Reel; Reel package Tape Reel; Tape & Reel (TR)
VCEO 20 volts 20 volts
TJ 150 C (302 F) 150 C (302 F)
Polarity NPN
Unlock Full Specs
to access all available technical data