Panasonic 0.3W Bipolar Transistor XN0121300L

Description
TRANS 2NPN PREBIAS 0.3W MINI5 Product overview: XN0121300L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.3W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-XN0121300L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS 2NPN PREBIAS 0.3W MINI5 Product overview: XN0121300L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.3W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-XN0121300L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.3W Bipolar Transistor
293-XN0121300L
0.3W Bipolar Transistor 293-XN0121300L
TRANS 2NPN PREBIAS 0.3W MINI5 Product overview: XN0121300L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.3W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-XN0121300L can be used for catalog matching and distributor lookup.

TRANS 2NPN PREBIAS 0.3W MINI5 Product overview: XN0121300L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.3W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-XN0121300L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased - 1325042-XN0121300L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased
1325042-XN0121300L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased 1325042-XN0121300L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1325042-XN0121300L Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Power - Max: 300mW Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 100mA Transistor Type: 2 NPN - Pre-Biased (Dual) Vce Saturation (Max) @ Ib, Ic: 250mV @ 300µA, 10mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 5mA, 10V Frequency - Transition: 150MHz Supplier Device Package: Mini5-G1 Case / Package: SC-74A, SOT-753 ECCN: EAR99 Fake Threat In the Open Market: 77 Resistor - Base (R1): 47kOhms Resistor - Emitter Base (R2): 47kOhms HTSUS: 8541.21.0075 Other Part Number: XN0121300LTR,XN01213 00LTR-NDR,XN1213TR,X N1213-TX,XN1213CT,XN 1213CT-ND,XN1213-(TX ),XN1213TR-ND,XN0121 300LCT,XN0121300LCT- NDR,XN0121300LDKR Base Product Number: XN0121 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1325042-XN0121300L
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Power - Max: 300mW
Voltage - Collector Emitter Breakdown (Max): 50V
Current - Collector (Ic) (Max): 100mA
Transistor Type: 2 NPN - Pre-Biased (Dual)
Vce Saturation (Max) @ Ib, Ic: 250mV @ 300µA, 10mA
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 5mA, 10V
Frequency - Transition: 150MHz
Supplier Device Package: Mini5-G1
Case / Package: SC-74A, SOT-753
ECCN: EAR99
Fake Threat In the Open Market: 77
Resistor - Base (R1): 47kOhms
Resistor - Emitter Base (R2): 47kOhms
HTSUS: 8541.21.0075
Other Part Number: XN0121300LTR,XN0121300LTR-NDR,XN1213TR,XN1213-TX,XN1213CT,XN1213CT-ND,XN1213-(TX),XN1213TR-ND,XN0121300LCT,XN0121300LCT-NDR,XN0121300LDKR
Base Product Number: XN0121
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - XN0121300L - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
XN0121300L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) XN0121300L
TRANS 2NPN PREBIAS 0.3W MINI5

TRANS 2NPN PREBIAS 0.3W MINI5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 293-XN0121300L 1325042-XN0121300L XN0121300L
Product Name 0.3W Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT)
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 50 volts 50 volts
PD 300 milliwatts
Polarity NPN
Package Type SOT3; SC-74A, SOT-753
Unlock Full Specs
to access all available technical data