The XN01115 is a dual PNP epitaxial planar transistor with built-in base resistors, designed for switching and digital circuits. It is packaged in an EIAJ SC-74A (Mini5-G1) surface mount package. The device features a collector-base voltage rating of -50 V, collector-emitter voltage of -50 V, and a maximum power dissipation of 300 mW. It has a minimum current gain (hFE) of 160 at -10 V collector-emitter voltage and -5 mA collector current, a transition frequency of 80 MHz, and a collector-emitter saturation voltage of -0.25 V under -10 mA collector and -0.3 mA base current. The part complies with the RoHS Directive (EU 2002/95/EC).
Manufacturer: Panasonic
Win Source Part Number: 939823-XN0111500L
Features: Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 80MHz 300mW Surface Mount Mini5-G1
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: Mini5-G1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: XN0111500LTR-NDR, XN0111500LDKR-NDR, Q3543439, XN0111500LCT, XN1115-TX, XN1115TR, XN1115-(TX), XN1115CT-ND, XN1115TR-ND, XN0111500LDKR, XN0111500LTR, XN0111500LCT-NDR, XN1115CT
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 939823-XN0111500L |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - XN0111500L |
| Polarity | PNP |