Panasonic Microphones - WM-034CY WM-034CY

Description
Manufacturer: Panasonic Win Source Part Number: 850039-WM-034CY Series: WM-034C Features: 20 Hz ~ 16 kHz Microphone 4.5 V ~ 10 V () Package: Bulk Part Status: Obsolete Categories: Audio Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) HTSUS: 8518.10.8030 Other Part Number: P9956, Q1436500, WM034CY
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 850039-WM-034CY Series: WM-034C Features: 20 Hz ~ 16 kHz Microphone 4.5 V ~ 10 V () Package: Bulk Part Status: Obsolete Categories: Audio Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) HTSUS: 8518.10.8030 Other Part Number: P9956, Q1436500, WM034CY
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microphones - WM-034CY - 850039-WM-034CY - Win Source Electronics
Laguna Hills, CA, United States
Microphones - WM-034CY
850039-WM-034CY
Microphones - WM-034CY 850039-WM-034CY
Manufacturer: Panasonic Win Source Part Number: 850039-WM-034CY Series: WM-034C Features: 20 Hz ~ 16 kHz Microphone 4.5 V ~ 10 V () Package: Bulk Part Status: Obsolete Categories: Audio Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) HTSUS: 8518.10.8030 Other Part Number: P9956, Q1436500, WM034CY

Manufacturer: Panasonic
Win Source Part Number: 850039-WM-034CY
Series: WM-034C
Features: 20 Hz ~ 16 kHz Microphone 4.5 V ~ 10 V ()
Package: Bulk
Part Status: Obsolete
Categories: Audio Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
HTSUS: 8518.10.8030
Other Part Number: P9956, Q1436500, WM034CY

Buy Now
Futian, China
Audio Products - Microphones
WM-034CY
Audio Products - Microphones WM-034CY
MIC COND ANLG OMNI -42DB 0.382D

MIC COND ANLG OMNI -42DB 0.382D

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microphone Chips Audio Microphones
Product Number 850039-WM-034CY WM-034CY
Product Name Microphones - WM-034CY Audio Products - Microphones
Impedance 2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM72D128VV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 3522698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Electret Condenser Microphone - EM-9750U - Ningbo Best Group Co., Ltd.
Specs
Directivity Directional
Frequency Response 100 to 16000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details