Coin, 23.0mm 3V Lithium Battery Rechargeable (Secondary) 30mAh
BATT LITH 3V 30MAH COIN 23.0MM
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Batteries | Batteries |
| Product Number | P083-ND | VL-2320/HFN |
| Product Name | Batteries Rechargeable (Secondary) | Battery Products - Batteries Rechargeable (Secondary) |
| Specialty Cells | Coin Cell or Button Cell | |
| Application | General Purpose | |
| Capacity | 0.0300 ampere-hr | 0.0300 ampere-hr |