Panasonic Batteries Rechargeable (Secondary) VL-1220/HFN

Description
Coin, 12.5mm 3V Lithium Battery Rechargeable (Secondary) 7mAh
Request a Quote Datasheet
Description
Coin, 12.5mm 3V Lithium Battery Rechargeable (Secondary) 7mAh
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Rechargeable (Secondary) - 11-VL-1220/HFN-ND - DigiKey
Thief River Falls, MN, United States
Batteries Rechargeable (Secondary)
11-VL-1220/HFN-ND
Batteries Rechargeable (Secondary) 11-VL-1220/HFN-ND
Coin, 12.5mm 3V Lithium Battery Rechargeable (Secondary) 7mAh

Coin, 12.5mm 3V Lithium Battery Rechargeable (Secondary) 7mAh

Buy Now Datasheet
Batteries Rechargeable (Secondary) - VL-1220/HFN - 750593-VL-1220/HFN - Win Source Electronics
Laguna Hills, CA, United States
Batteries Rechargeable (Secondary) - VL-1220/HFN
750593-VL-1220/HFN
Batteries Rechargeable (Secondary) - VL-1220/HFN 750593-VL-1220/HFN
Manufacturer: Panasonic - BSG Win Source Part Number: 750593-VL-1220/HFN Termination Style: PC Pin (Horizontal Mount) Voltage - Rated: 3V Shipping Info: Due to restrictions, only ground shipment is allowed. Weight: 0.8 g Battery Chemistry: Lithium Battery Cell Size: Coin, 12.5mm Capacity: 7mAh Discharge Rate: 20μA Standard Charge Current: 500μA Categories: Battery Products Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 120 MSL Level: 1 (Unlimited) Parts Dimension: 0.49" Dia x 0.08" H (12.5mm x 2.0mm)

Manufacturer: Panasonic - BSG
Win Source Part Number: 750593-VL-1220/HFN
Termination Style: PC Pin (Horizontal Mount)
Voltage - Rated: 3V
Shipping Info: Due to restrictions, only ground shipment is allowed.
Weight: 0.8 g
Battery Chemistry: Lithium
Battery Cell Size: Coin, 12.5mm
Capacity: 7mAh
Discharge Rate: 20μA
Standard Charge Current: 500μA
Categories: Battery Products
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 120
MSL Level: 1 (Unlimited)
Parts Dimension: 0.49" Dia x 0.08" H (12.5mm x 2.0mm)

Buy Now
Battery - 43981286 - Radwell International
Willingboro, NJ, United States
Battery
43981286
Battery 43981286
BATTERY, LITH, 3V, 7MAH, COIN 12.5MM, 2 PIN THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

BATTERY, LITH, 3V, 7MAH, COIN 12.5MM, 2 PIN THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Battery Products - Batteries Rechargeable (Secondary) - VL-1220/HFN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Battery Products - Batteries Rechargeable (Secondary)
VL-1220/HFN
Battery Products - Batteries Rechargeable (Secondary) VL-1220/HFN
BATTERY LITH 3V 7MAH COIN 12.5MM

BATTERY LITH 3V 7MAH COIN 12.5MM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Batteries Batteries Batteries Batteries
Product Number 11-VL-1220/HFN-ND 750593-VL-1220/HFN 43981286 VL-1220/HFN
Product Name Batteries Rechargeable (Secondary) Batteries Rechargeable (Secondary) - VL-1220/HFN Battery Battery Products - Batteries Rechargeable (Secondary)
Specialty Cells Coin Cell or Button Cell Coin Cell or Button Cell
Application General Purpose
Capacity 0.0070 ampere-hr 0.0070 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
80V FBP-1000 Series eGSE Lithium Batteries - FBP-1485 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 24.5 inch (622 mm)
View Details
EXTERNAL BATTERY MODULES - EMB FA10583 -  - AMETEK Programmable Power
Specs
Voltage 12.6 volts
View Details