Panasonic Photoelectric VF-D500T

Description
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, 500 MM SENSING RANGE, 24-240 VAC / 12-240 VDC SUPPLY, 50/60 HZ, RELAY OUTPUT, 1 AMP @ 250 VAC, 2 AMP @ 30 VDC, IP66 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, 500 MM SENSING RANGE, 24-240 VAC / 12-240 VDC SUPPLY, 50/60 HZ, RELAY OUTPUT, 1 AMP @ 250 VAC, 2 AMP @ 30 VDC, IP66 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 24143877 - Radwell International
Willingboro, NJ, United States
Photoelectric
24143877
Photoelectric 24143877
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, 500 MM SENSING RANGE, 24-240 VAC / 12-240 VDC SUPPLY, 50/60 HZ, RELAY OUTPUT, 1 AMP @ 250 VAC, 2 AMP @ 30 VDC, IP66 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, 500 MM SENSING RANGE, 24-240 VAC / 12-240 VDC SUPPLY, 50/60 HZ, RELAY OUTPUT, 1 AMP @ 250 VAC, 2 AMP @ 30 VDC, IP66 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Photoelectric Sensors
Product Number 24143877
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric, Industrial - 1882-1040722-ND - DigiKey
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
Beam Type Infrared
View Details
2 suppliers
Diffuse reflection sensors with background suppression - O8H207 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 0.0394 to 1.18 inch (1 to 30 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
2 suppliers
Side Through Hole Long Range BGS Sensor - 42BC-B1LBAN-T4 - Allen-Bradley / Rockwell Automation
Specs
Operation Distance 78.74 inch (2000 mm)
Electrical Connection Screw Terminals
Width 3.39 inch (86.11 mm)
View Details