OPTICAL FIBER PHOTOELECTRIC SENSOR, AUTOMATIC SETTING TYPE, UZF1 SERIES, AMPLIFIER, STANDARD TYPE, NPN OPEN-COLLECTOR TRANSISTOR OUTPUT, RED LED EMITTING ELEMENT,OFF-DELAY TIMER, 12 TO 24 VDC SUPPLY VOLTAGE, 30MA OR LESS, 2M CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 4828839 |
| Product Name | Photoelectric |