Panasonic Bipolar Transistor UP05C8PG0L

Description
TRANS ARRAY NPN/CCD SSMINI-6 Product overview: UP05C8PG0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-UP05C8PG0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS ARRAY NPN/CCD SSMINI-6 Product overview: UP05C8PG0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-UP05C8PG0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor 294-UP05C8PG0L
TRANS ARRAY NPN/CCD SSMINI-6 Product overview: UP05C8PG0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-UP05C8PG0L can be used for catalog matching and distributor lookup.

TRANS ARRAY NPN/CCD SSMINI-6 Product overview: UP05C8PG0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-UP05C8PG0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - Special Purpose - UP05C8PG0L - 036104-UP05C8PG0L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - Special Purpose - UP05C8PG0L
036104-UP05C8PG0L
TRANSISTORS - Transistors - Special Purpose - UP05C8PG0L 036104-UP05C8PG0L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 036104-UP05C8PG0L Packaging: Reel - TR Voltage Rating: 20V NPN, 40V N Channel Current Rating: 50mA NPN, 10mA N Channel Applications: CCD Output Circuits Mounting: SMD (SMT) Transistor Polarity: NPN, N-Channel Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSMini6-F2 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 036104-UP05C8PG0L
Packaging: Reel - TR
Voltage Rating: 20V NPN, 40V N Channel
Current Rating: 50mA NPN, 10mA N Channel
Applications: CCD Output Circuits
Mounting: SMD (SMT)
Transistor Polarity: NPN, N-Channel
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSMini6-F2
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Special Purpose - UP05C8PG0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Special Purpose
UP05C8PG0L
Discrete Semiconductor Products - Transistors - Special Purpose UP05C8PG0L
TRANS ARRAY NPN/CCD SSMINI-6

TRANS ARRAY NPN/CCD SSMINI-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors RF Transistors
Product Number 294-UP05C8PG0L 036104-UP05C8PG0L UP05C8PG0L
Product Name Bipolar Transistor TRANSISTORS - Transistors - Special Purpose - UP05C8PG0L Discrete Semiconductor Products - Transistors - Special Purpose
Polarity NPN; N-Channel; NPN, N-Channel
Unlock Full Specs
to access all available technical data