Trans Array Npn/ccd SSMINI-6 Product overview: UP05C8GG0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-UP05C8GG0L can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1116501-UP05C8GG0L
Packaging: Reel - TR
Voltage Rating: 20V NPN, 40V N-Channel
Current Rating: 50mA NPN, 10mA N-Channel
Applications: CCD Output Circuits
Mounting: SMD (SMT)
Transistor Polarity: NPN, N-Channel
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSMini6-F2
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 294-UP05C8GG0L | 1116501-UP05C8GG0L |
| Product Name | Bipolar Transistor | TRANSISTORS - Transistors - Special Purpose - UP05C8GG0L |
| Polarity | NPN; N-Channel; NPN, N-Channel |