Panasonic TRANSISTORS - Transistors - Special Purpose - UP05C8BG0L UP05C8BG0L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 036103-UP05C8BG0L Packaging: Reel - TR Voltage Rating: 20V NPN, 40V N-Channel Current Rating: 15mA NPN, 10mA N Channel Applications: CCD Output Circuits Mounting: SMD (SMT) Transistor Polarity: NPN, N-Channel Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSMini6-F2 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 036103-UP05C8BG0L Packaging: Reel - TR Voltage Rating: 20V NPN, 40V N-Channel Current Rating: 15mA NPN, 10mA N Channel Applications: CCD Output Circuits Mounting: SMD (SMT) Transistor Polarity: NPN, N-Channel Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSMini6-F2 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - Special Purpose - UP05C8BG0L - 036103-UP05C8BG0L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - Special Purpose - UP05C8BG0L
036103-UP05C8BG0L
TRANSISTORS - Transistors - Special Purpose - UP05C8BG0L 036103-UP05C8BG0L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 036103-UP05C8BG0L Packaging: Reel - TR Voltage Rating: 20V NPN, 40V N-Channel Current Rating: 15mA NPN, 10mA N Channel Applications: CCD Output Circuits Mounting: SMD (SMT) Transistor Polarity: NPN, N-Channel Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSMini6-F2 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 036103-UP05C8BG0L
Packaging: Reel - TR
Voltage Rating: 20V NPN, 40V N-Channel
Current Rating: 15mA NPN, 10mA N Channel
Applications: CCD Output Circuits
Mounting: SMD (SMT)
Transistor Polarity: NPN, N-Channel
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSMini6-F2
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
294-UP05C8BG0L
Bipolar Transistor 294-UP05C8BG0L
TRANS ARRAY NPN/CCD SSMINI-6 Product overview: UP05C8BG0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-UP05C8BG0L can be used for catalog matching and distributor lookup.

TRANS ARRAY NPN/CCD SSMINI-6 Product overview: UP05C8BG0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-UP05C8BG0L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 036103-UP05C8BG0L 294-UP05C8BG0L
Product Name TRANSISTORS - Transistors - Special Purpose - UP05C8BG0L Bipolar Transistor
Polarity NPN; N-Channel; NPN, N-Channel
Unlock Full Specs
to access all available technical data