Panasonic 50V 30V MOSFET Transistor UP0497900L

Description
MOSFET N/P-CH 50V/30V SSMINI-6P Product overview: UP0497900L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 30V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UP0497900L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N/P-CH 50V/30V SSMINI-6P Product overview: UP0497900L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 30V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UP0497900L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 30V MOSFET Transistor
289-UP0497900L
50V 30V MOSFET Transistor 289-UP0497900L
MOSFET N/P-CH 50V/30V SSMINI-6P Product overview: UP0497900L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 30V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UP0497900L can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 50V/30V SSMINI-6P Product overview: UP0497900L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 30V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UP0497900L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UP0497900L - 053353-UP0497900L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UP0497900L
053353-UP0497900L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UP0497900L 053353-UP0497900L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 053353-UP0497900L Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 125°C (TJ) Case / Package: SSMINI6-F1 Maximum Power Dissipation: 125mW Drain-Source Breakdown Voltage: 50V, 30V Continuous Drain Current at 25°C: 100mA Gate-Source Threshold Voltage: 1.5V @ 1μA Maximum Rds On at Id,Vgs: 12 Ohm @ 10mA, 4V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 053353-UP0497900L
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 125°C (TJ)
Case / Package: SSMINI6-F1
Maximum Power Dissipation: 125mW
Drain-Source Breakdown Voltage: 50V, 30V
Continuous Drain Current at 25°C: 100mA
Gate-Source Threshold Voltage: 1.5V @ 1μA
Maximum Rds On at Id,Vgs: 12 Ohm @ 10mA, 4V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UP0497900L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UP0497900L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs UP0497900L
MOSFET N/P-CH 50V/30V SSMINI-6P

MOSFET N/P-CH 50V/30V SSMINI-6P

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-UP0497900L 053353-UP0497900L UP0497900L
Product Name 50V 30V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - UP0497900L Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 125 milliwatts 125 milliwatts
Polarity P-Channel
V(BR)DSS 50 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single FETs, MOSFETs - 448-AUIRF1010ZSTRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
3 suppliers