Manufacturer: Panasonic Electronic Components
Win Source Part Number: 126892-UP04878G0L
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 125°C (TJ)
Case / Package: SSMini6-F2
Maximum Power Dissipation: 125mW
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 100mA
Gate-Source Threshold Voltage: 1.5V @ 1μA
Max Input Capacitance: 12pF @ 3V
Maximum Rds On at Id,Vgs: 12 Ohm @ 10mA, 4V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
MOSFET 2N-CH 50V 0.1A SSMINI6
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 126892-UP04878G0L | UP04878G0L |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - UP04878G0L | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | |
| V(BR)DSS | 50 volts | |
| PD | 125 milliwatts |