Panasonic TRANSISTORS - Transistors - FETs, MOSFETs - RF - UP0487800L UP0487800L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 097919-UP0487800L Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 125°C (TJ) Case / Package: SSMINI6-F1 Maximum Power Dissipation: 125mW Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 100mA Gate-Source Threshold Voltage: 1.5V @ 1μA Max Input Capacitance: 12pF @ 3V Maximum Rds On at Id,Vgs: 12 Ohm @ 10mA, 4V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 097919-UP0487800L Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 125°C (TJ) Case / Package: SSMINI6-F1 Maximum Power Dissipation: 125mW Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 100mA Gate-Source Threshold Voltage: 1.5V @ 1μA Max Input Capacitance: 12pF @ 3V Maximum Rds On at Id,Vgs: 12 Ohm @ 10mA, 4V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UP0487800L - 097919-UP0487800L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UP0487800L
097919-UP0487800L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UP0487800L 097919-UP0487800L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 097919-UP0487800L Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 125°C (TJ) Case / Package: SSMINI6-F1 Maximum Power Dissipation: 125mW Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 100mA Gate-Source Threshold Voltage: 1.5V @ 1μA Max Input Capacitance: 12pF @ 3V Maximum Rds On at Id,Vgs: 12 Ohm @ 10mA, 4V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 097919-UP0487800L
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 125°C (TJ)
Case / Package: SSMINI6-F1
Maximum Power Dissipation: 125mW
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 100mA
Gate-Source Threshold Voltage: 1.5V @ 1μA
Max Input Capacitance: 12pF @ 3V
Maximum Rds On at Id,Vgs: 12 Ohm @ 10mA, 4V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
50V 1A MOSFET Transistor
289-UP0487800L
50V 1A MOSFET Transistor 289-UP0487800L
MOSFET 2N-CH 50V .1A SS-MINI-6P Product overview: UP0487800L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UP0487800L can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 50V .1A SS-MINI-6P Product overview: UP0487800L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UP0487800L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UP0487800L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UP0487800L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs UP0487800L
MOSFET 2N-CH 50V 0.1A SSMINI6

MOSFET 2N-CH 50V 0.1A SSMINI6

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 097919-UP0487800L 289-UP0487800L UP0487800L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - UP0487800L 50V 1A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
V(BR)DSS 50 volts
PD 125 milliwatts 125 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor - TGF2929-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor
Package Type NI-360
Power Gain 14 dB
View Details
Single FETs, MOSFETs - 94-4737-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers