Manufacturer: Panasonic
Win Source Part Number: 902042-UP0459900L
Operating Temperature Range: 125°C (TJ)
Features: Bipolar (BJT) Transistor Array 2 NPN (Dual) 20V, 50V 50mA, 100mA 1.6GHz, 150MHz 125mW Surface Mount SSMINI6-F1
Package: Reel - TR
Package: SOT-563, SOT-666
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SSMINI6-F1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Other Part Number: UP0459900LTR, UP0459900LDKR, UP0459900LCT
TRANS 2NPN 20V/50V SSMINI6
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 902042-UP0459900L | UP0459900L |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - UP0459900L | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |