Panasonic 20V 50V Bipolar Transistor UP0459800L

Description
TRANS 2NPN 20V/50V SSMINI6 Product overview: UP0459800L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 50V, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-UP0459800L can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRANS 2NPN 20V/50V SSMINI6 Product overview: UP0459800L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 50V, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-UP0459800L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 50V Bipolar Transistor
277-UP0459800L
20V 50V Bipolar Transistor 277-UP0459800L
TRANS 2NPN 20V/50V SSMINI6 Product overview: UP0459800L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 50V, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-UP0459800L can be used for catalog matching and distributor lookup.

TRANS 2NPN 20V/50V SSMINI6 Product overview: UP0459800L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 50V, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-UP0459800L can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Arrays - UP0459800L - 053352-UP0459800L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - UP0459800L
053352-UP0459800L
TRANSISTORS - Transistors (BJT) - Arrays - UP0459800L 053352-UP0459800L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 053352-UP0459800L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 650MHz, 150MHz Transistor Polarity: 2 NPN (Dual) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 125°C (TJ) Case / Package: SSMINI6-F1 Maximum Current Collector: 15mA, 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V, 50V Max Vce (sat): 300mV @ 10mA, 100mA Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 65 @ 1mA, 6V / 160 @ 2mA, 10V Maximum Power Dissipation: 125mW Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 053352-UP0459800L
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 650MHz, 150MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 125°C (TJ)
Case / Package: SSMINI6-F1
Maximum Current Collector: 15mA, 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V, 50V
Max Vce (sat): 300mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 65 @ 1mA, 6V / 160 @ 2mA, 10V
Maximum Power Dissipation: 125mW
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - UP0459800L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
UP0459800L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) UP0459800L
TRANS 2NPN 20V/50V SSMINI6

TRANS 2NPN 20V/50V SSMINI6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 277-UP0459800L 053352-UP0459800L UP0459800L
Product Name 20V 50V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays - UP0459800L Discrete Semiconductor Products - Transistors - Bipolar (BJT)
IC(max) 100 milliamps 15 to 100 milliamps
VCEO 50 volts 20 volts
PD 125 milliwatts
Unlock Full Specs
to access all available technical data