Panasonic Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays UP04534G0L

Description
Win Source Part Number: 1102390-UP04534G0L Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Package: Tape & Reel Standard Package: 8,000 Mounting: SMD (SMT) Power - Max: 125mW Voltage - Collector Emitter Breakdown (Max): 20V Current - Collector (Ic) (Max): 15mA Transistor Type: 2 NPN (Dual) DC Current Gain (hFE) (Min) @ Ic, Vce: 65 @ 1mA, 6V Frequency - Transition: 650MHz Package / Case: SOT-563, SOT-666 Supplier Device Package: SSMini6-F2 Temperature Range - Operating: 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Mfr: Panasonic Electronic Components Other Names: UP04534G0LDKR,UP0453 4G0LCT,UP04534G0LTR Base Product Number: UP0453 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1102390-UP04534G0L Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Package: Tape & Reel Standard Package: 8,000 Mounting: SMD (SMT) Power - Max: 125mW Voltage - Collector Emitter Breakdown (Max): 20V Current - Collector (Ic) (Max): 15mA Transistor Type: 2 NPN (Dual) DC Current Gain (hFE) (Min) @ Ic, Vce: 65 @ 1mA, 6V Frequency - Transition: 650MHz Package / Case: SOT-563, SOT-666 Supplier Device Package: SSMini6-F2 Temperature Range - Operating: 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Mfr: Panasonic Electronic Components Other Names: UP04534G0LDKR,UP0453 4G0LCT,UP04534G0LTR Base Product Number: UP0453 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays - 1102390-UP04534G0L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays
1102390-UP04534G0L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays 1102390-UP04534G0L
Win Source Part Number: 1102390-UP04534G0L Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Package: Tape & Reel Standard Package: 8,000 Mounting: SMD (SMT) Power - Max: 125mW Voltage - Collector Emitter Breakdown (Max): 20V Current - Collector (Ic) (Max): 15mA Transistor Type: 2 NPN (Dual) DC Current Gain (hFE) (Min) @ Ic, Vce: 65 @ 1mA, 6V Frequency - Transition: 650MHz Package / Case: SOT-563, SOT-666 Supplier Device Package: SSMini6-F2 Temperature Range - Operating: 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Mfr: Panasonic Electronic Components Other Names: UP04534G0LDKR,UP0453 4G0LCT,UP04534G0LTR Base Product Number: UP0453 Product Status: Obsolete

Win Source Part Number: 1102390-UP04534G0L
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Package: Tape & Reel
Standard Package: 8,000
Mounting: SMD (SMT)
Power - Max: 125mW
Voltage - Collector Emitter Breakdown (Max): 20V
Current - Collector (Ic) (Max): 15mA
Transistor Type: 2 NPN (Dual)
DC Current Gain (hFE) (Min) @ Ic, Vce: 65 @ 1mA, 6V
Frequency - Transition: 650MHz
Package / Case: SOT-563, SOT-666
Supplier Device Package: SSMini6-F2
Temperature Range - Operating: 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Mfr: Panasonic Electronic Components
Other Names: UP04534G0LDKR,UP04534G0LCT,UP04534G0LTR
Base Product Number: UP0453
Product Status: Obsolete

Buy Now
Singapore, Singapore
20V 0.015A Bipolar Transistor
277-UP04534G0L
20V 0.015A Bipolar Transistor 277-UP04534G0L
TRANS 2NPN 20V 0.015A SSMINI6 Product overview: UP04534G0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.015A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.015A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-UP04534G0L can be used for catalog matching and distributor lookup.

TRANS 2NPN 20V 0.015A SSMINI6 Product overview: UP04534G0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.015A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.015A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-UP04534G0L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - UP04534G0L - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
UP04534G0L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) UP04534G0L
TRANS 2NPN 20V 0.015A SSMINI6

TRANS 2NPN 20V 0.015A SSMINI6

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1102390-UP04534G0L 277-UP04534G0L UP04534G0L
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays 20V 0.015A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Package Type SOT3
IC(max) 15 milliamps 15 milliamps 15 milliamps
Power Gain 65 dB
Operating Frequency 650 MHz
Unlock Full Specs
to access all available technical data