Panasonic Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased UP0431600L

Description
Win Source Part Number: 1102389-UP0431600L Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased Package: Tape & Reel Standard Package: 8,000 Mounting: SMD (SMT) Power - Max: 125mW Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 100mA Transistor Type: 1 NPN, 1 PNP - Pre-Biased (Dual) Vce Saturation (Max) @ Ib, Ic: 250mV @ 300µA, 10mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 160 @ 5mA, 10V Frequency - Transition: 150MHz, 80MHz Package / Case: SOT-563, SOT-666 Supplier Device Package: SSMINI6-F1 Alternative Parts (Cross-Reference): 2DC4617QLP-7; 2DC4617QLP-7B; 2PD601AR,115; 2SC6054J0L; DP0150BLP4-7; 2SC6026CT-GR(TPL3); ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 4.7kOhms HTSUS: 8541.21.0075 Mfr: Panasonic Electronic Components Other Names: UP0431600LTR-NDR,UP0 431600LDKR,UP0431600 LCT-NDR,UP0431600LCT ,UP0431600LTR Base Product Number: UP0431 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1102389-UP0431600L Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased Package: Tape & Reel Standard Package: 8,000 Mounting: SMD (SMT) Power - Max: 125mW Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 100mA Transistor Type: 1 NPN, 1 PNP - Pre-Biased (Dual) Vce Saturation (Max) @ Ib, Ic: 250mV @ 300µA, 10mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 160 @ 5mA, 10V Frequency - Transition: 150MHz, 80MHz Package / Case: SOT-563, SOT-666 Supplier Device Package: SSMINI6-F1 Alternative Parts (Cross-Reference): 2DC4617QLP-7; 2DC4617QLP-7B; 2PD601AR,115; 2SC6054J0L; DP0150BLP4-7; 2SC6026CT-GR(TPL3); ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 4.7kOhms HTSUS: 8541.21.0075 Mfr: Panasonic Electronic Components Other Names: UP0431600LTR-NDR,UP0 431600LDKR,UP0431600 LCT-NDR,UP0431600LCT ,UP0431600LTR Base Product Number: UP0431 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased - 1102389-UP0431600L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased
1102389-UP0431600L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased 1102389-UP0431600L
Win Source Part Number: 1102389-UP0431600L Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased Package: Tape & Reel Standard Package: 8,000 Mounting: SMD (SMT) Power - Max: 125mW Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 100mA Transistor Type: 1 NPN, 1 PNP - Pre-Biased (Dual) Vce Saturation (Max) @ Ib, Ic: 250mV @ 300µA, 10mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 160 @ 5mA, 10V Frequency - Transition: 150MHz, 80MHz Package / Case: SOT-563, SOT-666 Supplier Device Package: SSMINI6-F1 Alternative Parts (Cross-Reference): 2DC4617QLP-7; 2DC4617QLP-7B; 2PD601AR,115; 2SC6054J0L; DP0150BLP4-7; 2SC6026CT-GR(TPL3); ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 4.7kOhms HTSUS: 8541.21.0075 Mfr: Panasonic Electronic Components Other Names: UP0431600LTR-NDR,UP0 431600LDKR,UP0431600 LCT-NDR,UP0431600LCT ,UP0431600LTR Base Product Number: UP0431 Product Status: Obsolete

Win Source Part Number: 1102389-UP0431600L
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased
Package: Tape & Reel
Standard Package: 8,000
Mounting: SMD (SMT)
Power - Max: 125mW
Voltage - Collector Emitter Breakdown (Max): 50V
Current - Collector (Ic) (Max): 100mA
Transistor Type: 1 NPN, 1 PNP - Pre-Biased (Dual)
Vce Saturation (Max) @ Ib, Ic: 250mV @ 300µA, 10mA
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 160 @ 5mA, 10V
Frequency - Transition: 150MHz, 80MHz
Package / Case: SOT-563, SOT-666
Supplier Device Package: SSMINI6-F1
Alternative Parts (Cross-Reference): 2DC4617QLP-7; 2DC4617QLP-7B; 2PD601AR,115; 2SC6054J0L; DP0150BLP4-7; 2SC6026CT-GR(TPL3);
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 4.7kOhms
HTSUS: 8541.21.0075
Mfr: Panasonic Electronic Components
Other Names: UP0431600LTR-NDR,UP0431600LDKR,UP0431600LCT-NDR,UP0431600LCT,UP0431600LTR
Base Product Number: UP0431
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
293-UP0431600L
Bipolar Transistor 293-UP0431600L
TRANS PREBIAS NPN/PNP SSMINI6 Product overview: UP0431600L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-UP0431600L can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN/PNP SSMINI6 Product overview: UP0431600L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-UP0431600L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - UP0431600L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
UP0431600L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) UP0431600L
TRANS PREBIAS NPN/PNP SSMINI6

TRANS PREBIAS NPN/PNP SSMINI6

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1102389-UP0431600L 293-UP0431600L UP0431600L
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; PNP
Package Type SOT3
IC(max) 100 milliamps 100 milliamps 100 milliamps
Power Gain 160 dB
Operating Frequency 150 to 80 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - BC856UE6327HTSA1 - Rochester Electronics
Specs
Polarity PNP
Package Type PG-SC74-6
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers
45 V, 1 A PNP medium power transistors - BC51-10PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers
Bipolar Transistors - 1660392 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details