Panasonic TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UP04314G0L UP04314G0L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1116499-UP04314G0L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz, 80MHz Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSMini6-F2 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 300μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 80 @ 5mA, 10V Maximum Power Dissipation: 125mW Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1116499-UP04314G0L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz, 80MHz Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSMini6-F2 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 300μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 80 @ 5mA, 10V Maximum Power Dissipation: 125mW Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UP04314G0L - 1116499-UP04314G0L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UP04314G0L
1116499-UP04314G0L
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UP04314G0L 1116499-UP04314G0L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1116499-UP04314G0L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz, 80MHz Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSMini6-F2 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 300μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 80 @ 5mA, 10V Maximum Power Dissipation: 125mW Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1116499-UP04314G0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz, 80MHz
Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSMini6-F2
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 300μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 80 @ 5mA, 10V
Maximum Power Dissipation: 125mW
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
293-UP04314G0L
Bipolar Transistor 293-UP04314G0L
TRANS PREBIAS NPN/PNP SSMINI6 Product overview: UP04314G0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-UP04314G0L can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN/PNP SSMINI6 Product overview: UP04314G0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-UP04314G0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - UP04314G0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
UP04314G0L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) UP04314G0L
TRANS PREBIAS NPN/PNP SSMINI6

TRANS PREBIAS NPN/PNP SSMINI6

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1116499-UP04314G0L 293-UP04314G0L UP04314G0L
Product Name TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UP04314G0L Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; PNP; 1 NPN, 1 PNP - Pre-Biased (Dual)
Package Type SOT3; SSMini6-F2
IC(max) 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data