Panasonic Batteries Rechargeable (Secondary) UP-VW1245P1

Description
12V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 45W
Request a Quote Datasheet
Description
12V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 45W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Rechargeable (Secondary) - P225-ND - DigiKey
Thief River Falls, MN, United States
Batteries Rechargeable (Secondary)
P225-ND
Batteries Rechargeable (Secondary) P225-ND
12V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 45W

12V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 45W

Buy Now Datasheet
Battery Products - Batteries Rechargeable (Secondary) - UP-VW1245P1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Battery Products - Batteries Rechargeable (Secondary)
UP-VW1245P1
Battery Products - Batteries Rechargeable (Secondary) UP-VW1245P1
BATTERY LEAD ACID 12V 45W

BATTERY LEAD ACID 12V 45W

Supplier's Site
Battery, Sealed Lead Acid, 12V; Battery Voltage Panasonic Batteries - 40T0009 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Sealed Lead Acid, 12V; Battery Voltage Panasonic Batteries
40T0009
Battery, Sealed Lead Acid, 12V; Battery Voltage Panasonic Batteries 40T0009
BATTERY, SEALED LEAD ACID, 12V; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:45mAh; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:94mm; External Width:64.5mm RoHS Compliant: NA

BATTERY, SEALED LEAD ACID, 12V; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:45mAh; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:94mm; External Width:64.5mm RoHS Compliant: NA

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Batteries Batteries Batteries
Product Number P225-ND UP-VW1245P1 40T0009
Product Name Batteries Rechargeable (Secondary) Battery Products - Batteries Rechargeable (Secondary) Battery, Sealed Lead Acid, 12V; Battery Voltage Panasonic Batteries
Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

80V Lithium SAFEFlex Material Handling Batteries - FBP-1421 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 735 ampere-hr
Width / Diameter 39.75 inch (1010 mm)
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details