SEALED LEAD ACID, 12V, 36AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:36mAh; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:94mm; External Width:64.5mm RoHS Compliant: NA
BATTERY LEAD ACID 12V 3AH
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Batteries | Batteries |
| Product Number | 40T0008 | UP-VW1236P1 |
| Product Name | Sealed Lead Acid, 12V, 36Ah; Battery Voltage Panasonic Batteries | Battery Products - Batteries Rechargeable (Secondary) |
| Primary Batteries | Lead Acid | Sealed Lead Acid (SLA, VRLA) |