Panasonic Batteries Rechargeable (Secondary) UP-VW1220P1

Description
12V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 20W
Request a Quote Datasheet
Description
12V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Rechargeable (Secondary) - P210-ND - DigiKey
Thief River Falls, MN, United States
Batteries Rechargeable (Secondary)
P210-ND
Batteries Rechargeable (Secondary) P210-ND
12V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 20W

12V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 20W

Buy Now Datasheet
Battery Products - Batteries Rechargeable (Secondary) - 1338827-UP-VW1220P1 - Win Source Electronics
Laguna Hills, CA, United States
Battery Products - Batteries Rechargeable (Secondary)
1338827-UP-VW1220P1
Battery Products - Batteries Rechargeable (Secondary) 1338827-UP-VW1220P1
Win Source Part Number: 1338827-UP-VW1220P1 Category: Battery Products - Batteries Rechargeable (Secondary) Series: UP Termination Style: Spade, .250" (6.3mm) Package: Bulk Size / Dimension: 5.57" L x 1.57" W x 3.76" H (141.5mm x 40.0mm x 95.5mm) Standard Package: 12 Voltage - Rated: 12 V Weight: 1400 g Battery Chemistry: Sealed Lead Acid (SLA, VRLA) Capacity: 20W Discharge Rate: 10Min ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Shelf Life: 12 Months HTSUS: 8507.20.8041 Mfr: Panasonic - BSG Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1338827-UP-VW1220P1
Category: Battery Products - Batteries Rechargeable (Secondary)
Series: UP
Termination Style: Spade, .250" (6.3mm)
Package: Bulk
Size / Dimension: 5.57" L x 1.57" W x 3.76" H (141.5mm x 40.0mm x 95.5mm)
Standard Package: 12
Voltage - Rated: 12 V
Weight: 1400 g
Battery Chemistry: Sealed Lead Acid (SLA, VRLA)
Capacity: 20W
Discharge Rate: 10Min
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Shelf Life: 12 Months
HTSUS: 8507.20.8041
Mfr: Panasonic - BSG
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
Battery Products - Batteries Rechargeable (Secondary) - UP-VW1220P1 - Acme Chip Technology Co., Limited
Shenzhen, China
Battery Products - Batteries Rechargeable (Secondary)
UP-VW1220P1
Battery Products - Batteries Rechargeable (Secondary) UP-VW1220P1
BATTERY LEAD ACID 12V 20W

BATTERY LEAD ACID 12V 20W

Supplier's Site
Sealed Lead Acid, 12V, 20Mah; Battery Voltage Panasonic Batteries - 40T0006 - Newark, An Avnet Company
Chicago, IL, United States
Sealed Lead Acid, 12V, 20Mah; Battery Voltage Panasonic Batteries
40T0006
Sealed Lead Acid, 12V, 20Mah; Battery Voltage Panasonic Batteries 40T0006
SEALED LEAD ACID, 12V, 20MAH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:20mAh; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:94mm; External Width:38.5mm RoHS Compliant: NA

SEALED LEAD ACID, 12V, 20MAH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:20mAh; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:94mm; External Width:38.5mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Batteries Batteries Batteries Batteries
Product Number P210-ND 1338827-UP-VW1220P1 UP-VW1220P1 40T0006
Product Name Batteries Rechargeable (Secondary) Battery Products - Batteries Rechargeable (Secondary) Battery Products - Batteries Rechargeable (Secondary) Sealed Lead Acid, 12V, 20Mah; Battery Voltage Panasonic Batteries
Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10046 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
Capacity 10.5 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details