Panasonic 100MW Bipolar Transistor UNRF2A300A

Description
TRANS PREBIAS NPN 100MW ML3-N2 Product overview: UNRF2A300A from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MW. Search-friendly keywords include transistor, BJT, switching, amplification, 100MW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-UNRF2A300A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PREBIAS NPN 100MW ML3-N2 Product overview: UNRF2A300A from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MW. Search-friendly keywords include transistor, BJT, switching, amplification, 100MW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-UNRF2A300A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
100MW Bipolar Transistor
292-UNRF2A300A
100MW Bipolar Transistor 292-UNRF2A300A
TRANS PREBIAS NPN 100MW ML3-N2 Product overview: UNRF2A300A from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MW. Search-friendly keywords include transistor, BJT, switching, amplification, 100MW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-UNRF2A300A can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 100MW ML3-N2 Product overview: UNRF2A300A from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MW. Search-friendly keywords include transistor, BJT, switching, amplification, 100MW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-UNRF2A300A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNRF2A300A - 902033-UNRF2A300A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNRF2A300A
902033-UNRF2A300A
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNRF2A300A 902033-UNRF2A300A
Manufacturer: Panasonic Win Source Part Number: 902033-UNRF2A300A Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 80 mA 150 MHz 100 mW Surface Mount ML3-N2 Package: Reel - TR Package: SC-101, SOT-883 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: ML3-N2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8541.21.0075 Other Part Number: UNRF2A300ATR, UNRF2A300ACT, UNRF2A300ADKR

Manufacturer: Panasonic
Win Source Part Number: 902033-UNRF2A300A
Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 80 mA 150 MHz 100 mW Surface Mount ML3-N2
Package: Reel - TR
Package: SC-101, SOT-883
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: ML3-N2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8541.21.0075
Other Part Number: UNRF2A300ATR, UNRF2A300ACT, UNRF2A300ADKR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - UNRF2A300A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
UNRF2A300A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) UNRF2A300A
TRANS PREBIAS NPN 50V ML3-N2

TRANS PREBIAS NPN 50V ML3-N2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 292-UNRF2A300A 902033-UNRF2A300A UNRF2A300A
Product Name 100MW Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNRF2A300A Discrete Semiconductor Products - Transistors - Bipolar (BJT)
IC(max) 80 milliamps 80 milliamps
VCEO 50 volts 50 volts
PD 100 milliwatts
Unlock Full Specs
to access all available technical data