Trans NPN W/res 6HFE Ss-mini 3P Product overview: UNR92AVG0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-UNR92AVG0L can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 902032-UNR92AVG0L
Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 80 mA 150 MHz 125 mW Surface Mount SSMini3-F3
Package: Reel - TR
Package: SC-89, SOT-490
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SSMini3-F3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Other Part Number: UNR92AVG0LCT, UNR92AVG0LDKR, UNR92AVG0LTR
TRANS PREBIAS NPN 50V SSMINI3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 292-UNR92AVG0L | 902032-UNR92AVG0L | UNR92AVG0L |
| Product Name | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR92AVG0L | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| IC(max) | 80 milliamps | 80 milliamps | |
| VCEO | 50 volts | 50 volts | |
| PD | 125 milliwatts |