Win Source Part Number: 1102386-UNR9215G0L
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 125 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN - Pre-Biased
Vce Saturation (Max) @ Ib, Ic: 250mV @ 300µA, 10mA
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 160 @ 5mA, 10V
Frequency - Transition: 150 MHz
Package / Case: SC-89, SOT-490
Supplier Device Package: SSMini3-F3
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 10 kOhms
HTSUS: 8541.21.0075
Mfr: Panasonic Electronic Components
Other Names: UNR9215G0LDKR,UNR921
Product Status: Obsolete
TRANS PREBIAS NPN 125MW SSMINI3 Product overview: UNR9215G0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MW. Search-friendly keywords include transistor, BJT, switching, amplification, 125MW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-UNR9215G0L can be used for catalog matching and distributor lookup.
TRANS PREBIAS NPN 50V SSMINI3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1102386-UNR9215G0L | 292-UNR9215G0L | UNR9215G0L |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased | 125MW Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | ||
| Package Type | SOT3 | ||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps |
| Power Gain | 160 dB | ||
| Operating Frequency | 150 MHz |