Panasonic 125MW Bipolar Transistor UNR91A6G0L

Description
TRANS PREBIAS PNP 125MW SSMINI3 Product overview: UNR91A6G0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MW. Search-friendly keywords include transistor, BJT, switching, amplification, 125MW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-UNR91A6G0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PREBIAS PNP 125MW SSMINI3 Product overview: UNR91A6G0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MW. Search-friendly keywords include transistor, BJT, switching, amplification, 125MW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-UNR91A6G0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
125MW Bipolar Transistor
292-UNR91A6G0L
125MW Bipolar Transistor 292-UNR91A6G0L
TRANS PREBIAS PNP 125MW SSMINI3 Product overview: UNR91A6G0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MW. Search-friendly keywords include transistor, BJT, switching, amplification, 125MW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-UNR91A6G0L can be used for catalog matching and distributor lookup.

TRANS PREBIAS PNP 125MW SSMINI3 Product overview: UNR91A6G0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MW. Search-friendly keywords include transistor, BJT, switching, amplification, 125MW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-UNR91A6G0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased - 1102380-UNR91A6G0L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased
1102380-UNR91A6G0L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased 1102380-UNR91A6G0L
Win Source Part Number: 1102380-UNR91A6G0L Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 125 mW Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 80 mA Transistor Type: PNP - Pre-Biased Vce Saturation (Max) @ Ib, Ic: 250mV @ 300µA, 10mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 160 @ 5mA, 10V Frequency - Transition: 80 MHz Package / Case: SC-89, SOT-490 Supplier Device Package: SSMini3-F3 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 4.7 kOhms HTSUS: 8541.21.0095 Mfr: Panasonic Electronic Components Other Names: UNR91A6G0LTR,UNR91A6 G0LDKR,UNR91A6G0LCT Product Status: Obsolete

Win Source Part Number: 1102380-UNR91A6G0L
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 125 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 80 mA
Transistor Type: PNP - Pre-Biased
Vce Saturation (Max) @ Ib, Ic: 250mV @ 300µA, 10mA
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 160 @ 5mA, 10V
Frequency - Transition: 80 MHz
Package / Case: SC-89, SOT-490
Supplier Device Package: SSMini3-F3
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 4.7 kOhms
HTSUS: 8541.21.0095
Mfr: Panasonic Electronic Components
Other Names: UNR91A6G0LTR,UNR91A6G0LDKR,UNR91A6G0LCT
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - UNR91A6G0L - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
UNR91A6G0L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) UNR91A6G0L
TRANS PREBIAS PNP 50V SSMINI3

TRANS PREBIAS PNP 50V SSMINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 292-UNR91A6G0L 1102380-UNR91A6G0L UNR91A6G0L
Product Name 125MW Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT)
IC(max) 80 milliamps 80 milliamps 80 milliamps
VCEO 50 volts 50 volts
PD 125 milliwatts
Polarity PNP
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

PNP general purpose transistor - 2PA1774QM,315 - Nexperia B.V.
Specs
Package Type SOT883 SOT883
IC(max) -100 milliamps
VCEO -40 volts
View Details
7 suppliers
 - BCP51H6327XTSA1 - Rochester Electronics
Specs
Polarity PNP
Package Type TO-261AA
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers
Bipolar Transistors - 6697512P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT89; SOT-89
View Details