Panasonic TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR911FJ0L UNR911FJ0L

Description
Manufacturer: Panasonic Win Source Part Number: 902004-UNR911FJ0L Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 80 MHz 125 mW Surface Mount SSMini3-F1 Package: Reel - TR Package: SC-89, SOT-490 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SSMini3-F1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Other Part Number: UNR911FJ0LCT-NDR, UNR911FJ0LCT, UN911FJTR-ND, UN911FJCT-ND, UN911FJ-(TX), UNR911FJ0LDKR, UN911FJTR, UNR911FJ0LTR, UNR911FJ0LTR-NDR, UN911FJCT, UNR911FJ0LDKR-NDR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 902004-UNR911FJ0L Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 80 MHz 125 mW Surface Mount SSMini3-F1 Package: Reel - TR Package: SC-89, SOT-490 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SSMini3-F1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Other Part Number: UNR911FJ0LCT-NDR, UNR911FJ0LCT, UN911FJTR-ND, UN911FJCT-ND, UN911FJ-(TX), UNR911FJ0LDKR, UN911FJTR, UNR911FJ0LTR, UNR911FJ0LTR-NDR, UN911FJCT, UNR911FJ0LDKR-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR911FJ0L - 902004-UNR911FJ0L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR911FJ0L
902004-UNR911FJ0L
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR911FJ0L 902004-UNR911FJ0L
Manufacturer: Panasonic Win Source Part Number: 902004-UNR911FJ0L Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 80 MHz 125 mW Surface Mount SSMini3-F1 Package: Reel - TR Package: SC-89, SOT-490 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SSMini3-F1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Other Part Number: UNR911FJ0LCT-NDR, UNR911FJ0LCT, UN911FJTR-ND, UN911FJCT-ND, UN911FJ-(TX), UNR911FJ0LDKR, UN911FJTR, UNR911FJ0LTR, UNR911FJ0LTR-NDR, UN911FJCT, UNR911FJ0LDKR-NDR

Manufacturer: Panasonic
Win Source Part Number: 902004-UNR911FJ0L
Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 80 MHz 125 mW Surface Mount SSMini3-F1
Package: Reel - TR
Package: SC-89, SOT-490
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SSMini3-F1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Other Part Number: UNR911FJ0LCT-NDR, UNR911FJ0LCT, UN911FJTR-ND, UN911FJCT-ND, UN911FJ-(TX), UNR911FJ0LDKR, UN911FJTR, UNR911FJ0LTR, UNR911FJ0LTR-NDR, UN911FJCT, UNR911FJ0LDKR-NDR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - UNR911FJ0L - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
UNR911FJ0L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) UNR911FJ0L
TRANS PREBIAS PNP 50V SSMINI3

TRANS PREBIAS PNP 50V SSMINI3

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors
Product Number 902004-UNR911FJ0L UNR911FJ0L
Product Name TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR911FJ0L Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Unlock Full Specs
to access all available technical data