Panasonic 125MW Bipolar Transistor UNR9119J0L

Description
TRANS PREBIAS PNP 125MW SSMINI3 Product overview: UNR9119J0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MW. Search-friendly keywords include transistor, BJT, switching, amplification, 125MW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-UNR9119J0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PREBIAS PNP 125MW SSMINI3 Product overview: UNR9119J0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MW. Search-friendly keywords include transistor, BJT, switching, amplification, 125MW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-UNR9119J0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
125MW Bipolar Transistor
292-UNR9119J0L
125MW Bipolar Transistor 292-UNR9119J0L
TRANS PREBIAS PNP 125MW SSMINI3 Product overview: UNR9119J0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MW. Search-friendly keywords include transistor, BJT, switching, amplification, 125MW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-UNR9119J0L can be used for catalog matching and distributor lookup.

TRANS PREBIAS PNP 125MW SSMINI3 Product overview: UNR9119J0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MW. Search-friendly keywords include transistor, BJT, switching, amplification, 125MW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-UNR9119J0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR9119J0L - 1116471-UNR9119J0L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR9119J0L
1116471-UNR9119J0L
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR9119J0L 1116471-UNR9119J0L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1116471-UNR9119J0L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 80MHz Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 1k Resistor - Emitter Base (R2) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSMini3-F1 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 300μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 30 @ 5mA, 10V Maximum Power Dissipation: 125mW Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1116471-UNR9119J0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 80MHz
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 1k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSMini3-F1
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 300μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 30 @ 5mA, 10V
Maximum Power Dissipation: 125mW
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - UNR9119J0L - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
UNR9119J0L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) UNR9119J0L
TRANS PREBIAS PNP 50V SSMINI3

TRANS PREBIAS PNP 50V SSMINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 292-UNR9119J0L 1116471-UNR9119J0L UNR9119J0L
Product Name 125MW Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR9119J0L Discrete Semiconductor Products - Transistors - Bipolar (BJT)
IC(max) 100 milliamps 100 milliamps
VCEO 50 volts 50 volts
PD 125 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC848CWE6327BTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
TJ -55 to 150 C (-67 to 302 F)
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-40,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
Bipolar Transistors - 1221448 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details