Panasonic TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR521M00L UNR521M00L

Description
Manufacturer: Panasonic Win Source Part Number: 938198-UNR521M00L Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 150 MHz 150 mW Surface Mount SMini3-G1 Package: SC-70, SOT-323 Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SMini3-G1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Other Part Number: UN521M-(TX), UN521MTR, UN521MTR-ND, UN521MCT-ND, UNR521M00LCT, UNR521M00LCT-NDR, UNR521M00LDKR, UNR521M00LTR, UN521MCT, UN521M-TX, UNR521M00LDKR-NDR, UNR521M00LTR-NDR, UN521M
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 938198-UNR521M00L Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 150 MHz 150 mW Surface Mount SMini3-G1 Package: SC-70, SOT-323 Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SMini3-G1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Other Part Number: UN521M-(TX), UN521MTR, UN521MTR-ND, UN521MCT-ND, UNR521M00LCT, UNR521M00LCT-NDR, UNR521M00LDKR, UNR521M00LTR, UN521MCT, UN521M-TX, UNR521M00LDKR-NDR, UNR521M00LTR-NDR, UN521M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR521M00L - 938198-UNR521M00L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR521M00L
938198-UNR521M00L
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR521M00L 938198-UNR521M00L
Manufacturer: Panasonic Win Source Part Number: 938198-UNR521M00L Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 150 MHz 150 mW Surface Mount SMini3-G1 Package: SC-70, SOT-323 Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SMini3-G1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Other Part Number: UN521M-(TX), UN521MTR, UN521MTR-ND, UN521MCT-ND, UNR521M00LCT, UNR521M00LCT-NDR, UNR521M00LDKR, UNR521M00LTR, UN521MCT, UN521M-TX, UNR521M00LDKR-NDR, UNR521M00LTR-NDR, UN521M

Manufacturer: Panasonic
Win Source Part Number: 938198-UNR521M00L
Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 150 MHz 150 mW Surface Mount SMini3-G1
Package: SC-70, SOT-323
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SMini3-G1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Other Part Number: UN521M-(TX), UN521MTR, UN521MTR-ND, UN521MCT-ND, UNR521M00LCT, UNR521M00LCT-NDR, UNR521M00LDKR, UNR521M00LTR, UN521MCT, UN521M-TX, UNR521M00LDKR-NDR, UNR521M00LTR-NDR, UN521M

Buy Now Datasheet
Singapore, Singapore
150MW Bipolar Transistor
292-UNR521M00L
150MW Bipolar Transistor 292-UNR521M00L
TRANS PREBIAS NPN 150MW SMINI3 Product overview: UNR521M00L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MW. Search-friendly keywords include transistor, BJT, switching, amplification, 150MW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-UNR521M00L can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 150MW SMINI3 Product overview: UNR521M00L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MW. Search-friendly keywords include transistor, BJT, switching, amplification, 150MW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-UNR521M00L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - UNR521M00L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
UNR521M00L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) UNR521M00L
TRANS PREBIAS NPN 50V SMINI3

TRANS PREBIAS NPN 50V SMINI3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 938198-UNR521M00L 292-UNR521M00L UNR521M00L
Product Name TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR521M00L 150MW Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Package Type SOT3; SMini3-G1
IC(max) 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data