Manufacturer: Panasonic
Win Source Part Number: 902003-UNR521E00L
Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 150 MHz 150 mW Surface Mount SMini3-G1
Package: Reel - TR
Package: SC-70, SOT-323
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SMini3-G1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Other Part Number: UNR521E00LTR-NDR, UNR521E00LTR, UN521E-TX, UNR521E00LDKR, UN521E, UN521ECT, UNR521E00LCT-NDR, UNR521E00LDKR-NDR, UN521ETR-ND, UN521E-(TX), UNR521E00LCT, UN521ECT-ND, UN521ETR
TRANS PREBIAS NPN 50V SMINI3
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 902003-UNR521E00L | UNR521E00L |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR521E00L | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |