TRANS PREBIAS NPN 150MW SMINI3 Product overview: UNR521500L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MW. Search-friendly keywords include transistor, BJT, switching, amplification, 150MW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-UNR521500L can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 116418-UNR521500L
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMini3-G1
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 300μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 160 @ 5mA, 10V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
TRANS PREBIAS NPN 50V SMINI3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 292-UNR521500L | 116418-UNR521500L | UNR521500L |
| Product Name | 150MW Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR521500L | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| IC(max) | 100 milliamps | 100 milliamps | |
| VCEO | 50 volts | 50 volts | |
| PD | 150 milliwatts |