Panasonic TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR5213G0L UNR5213G0L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 113199-UNR5213G0L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 47k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMini3-F2 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 300μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 80 @ 5mA, 10V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 113199-UNR5213G0L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 47k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMini3-F2 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 300μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 80 @ 5mA, 10V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR5213G0L - 113199-UNR5213G0L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR5213G0L
113199-UNR5213G0L
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR5213G0L 113199-UNR5213G0L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 113199-UNR5213G0L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 47k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMini3-F2 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 300μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 80 @ 5mA, 10V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 113199-UNR5213G0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 47k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMini3-F2
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 300μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 80 @ 5mA, 10V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bipolar Transistor 292-UNR5213G0L
Trans NPN W/res 80 Hfe S-mini 3P Product overview: UNR5213G0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-UNR5213G0L can be used for catalog matching and distributor lookup.

Trans NPN W/res 80 Hfe S-mini 3P Product overview: UNR5213G0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-UNR5213G0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - UNR5213G0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
UNR5213G0L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) UNR5213G0L
TRANS PREBIAS NPN 50V SMINI3

TRANS PREBIAS NPN 50V SMINI3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 113199-UNR5213G0L 292-UNR5213G0L UNR5213G0L
Product Name TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR5213G0L Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN - Pre-Biased
Package Type SOT3; SMini3-F2
IC(max) 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data